Vishay Intertechnology, Inc. RES 562K OHM 1/2W .1% AXIAL CMF55562K00BEEB

Description
RES 562Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W .1% AXIAL - CMF55562K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W .1% AXIAL
CMF55562K00BEEB
RES 562K OHM 1/2W .1% AXIAL CMF55562K00BEEB
RES 562Kohm 1/2W .1% AXIAL

RES 562Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00BEEB-ND
Through Hole Resistors CMF55562K00BEEB-ND
562 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 562K .1% T-9 Eb E3 Vishay - 68P9644 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562K .1% T-9 Eb E3 Vishay
68P9644
Cmf-55 562K .1% T-9 Eb E3 Vishay 68P9644
CMF-55 562K .1% T-9 EB e3

CMF-55 562K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562K00BEEB CMF55562K00BEEB-ND 68P9644
Product Name RES 562K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 562K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details