Vishay Intertechnology, Inc. Metal Film Resistors - CMF5555R550FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5555R550FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5555R550FKR6
Metal Film Resistors - CMF5555R550FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5555R550FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5555R550FKR6-ND
Through Hole Resistors CMF5555R550FKR6-ND
55.55 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

55.55 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 55.55 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 55.55 Ohm, +/1 Percent, 100 Ppm Vishay
41C6429
Cmf55, 55.55 Ohm, +/1 Percent, 100 Ppm Vishay 41C6429
CMF55, 55.55 Ohm, +/- 1 Percent, 100 ppm

CMF55, 55.55 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5555R550FKR6 CMF5555R550FKR6-ND 41C6429
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 55.55 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 55.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details