Vishay Intertechnology, Inc. RES 55.6K OHM 1/2W .5% AXIAL CMF5555K600DHEA

Description
RES 55.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 55.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.6K OHM 1/2W .5% AXIAL - CMF5555K600DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.6K OHM 1/2W .5% AXIAL
CMF5555K600DHEA
RES 55.6K OHM 1/2W .5% AXIAL CMF5555K600DHEA
RES 55.6Kohm 1/2W .5% AXIAL

RES 55.6Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5555K600DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5555K600DHEA-ND
Through Hole Resistors CMF5555K600DHEA-ND
55.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

55.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 55.6K .5% T-2 Ea E3 Vishay - 68P9561 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 55.6K .5% T-2 Ea E3 Vishay
68P9561
Cmf-55 55.6K .5% T-2 Ea E3 Vishay 68P9561
CMF-55 55.6K .5% T-2 EA e3

CMF-55 55.6K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5555K600DHEA CMF5555K600DHEA-ND 68P9561
Product Name RES 55.6K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 55.6K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers