Vishay Intertechnology, Inc. RES 550 OHM 1/2W 0.1% AXIAL CMF55550R00BERE

Description
RES 550ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 550ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 550 OHM 1/2W 0.1% AXIAL - CMF55550R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 550 OHM 1/2W 0.1% AXIAL
CMF55550R00BERE
RES 550 OHM 1/2W 0.1% AXIAL CMF55550R00BERE
RES 550ohm 1/2W 0.1% AXIAL

RES 550ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55550R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55550R00BERE-ND
Through Hole Resistors CMF55550R00BERE-ND
550 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

550 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55550R00BERE CMF55550R00BERE-ND
Product Name RES 550 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 550 ohms 550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details