Vishay Intertechnology, Inc. RES 54.9 OHM 1/2W 1% AXIAL CMF5554R900FKEB70

Description
RES 54.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/2W 1% AXIAL - CMF5554R900FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/2W 1% AXIAL
CMF5554R900FKEB70
RES 54.9 OHM 1/2W 1% AXIAL CMF5554R900FKEB70
RES 54.9ohm 1/2W 1% AXIAL

RES 54.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5554R900FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554R900FKEB70-ND
Through Hole Resistors CMF5554R900FKEB70-ND
54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 54.9 1% T-1 Eb E3 Vishay - 68P9519 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 54.9 1% T-1 Eb E3 Vishay
68P9519
Cmf-55-70 54.9 1% T-1 Eb E3 Vishay 68P9519
CMF-55-70 54.9 1% T-1 EB e3

CMF-55-70 54.9 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554R900FKEB70 CMF5554R900FKEB70-ND 68P9519
Product Name RES 54.9 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 54.9 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details