Vishay Intertechnology, Inc. RES 54.9 OHM 1/2W 1% AXIAL CMF5554R900FKBF

Description
RES 54.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/2W 1% AXIAL - CMF5554R900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/2W 1% AXIAL
CMF5554R900FKBF
RES 54.9 OHM 1/2W 1% AXIAL CMF5554R900FKBF
RES 54.9ohm 1/2W 1% AXIAL

RES 54.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5554R900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554R900FKBF-ND
Through Hole Resistors CMF5554R900FKBF-ND
54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,54.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 55K4734 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,54.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
55K4734
Resistor,metal Film,54.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 55K4734
Resistor,Metal Film,54.9Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,54.9Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554R900FKBF CMF5554R900FKBF-ND 55K4734
Product Name RES 54.9 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,54.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details