54.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 54.9ohm 1/2W .5% AXIAL
Resistor,Metal Film,54.9Ohms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5554R900DHR6-ND | CMF5554R900DHR6 | 41C6404 |
| Product Name | Through Hole Resistors | RES 54.9 OHM 1/2W .5% AXIAL | Resistor,metal Film,54.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 54.9 ohms | 54.9 ohms |