Vishay Intertechnology, Inc. Through Hole Resistors CMF5554K900DHEB

Description
54.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
54.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5554K900DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554K900DHEB-ND
Through Hole Resistors CMF5554K900DHEB-ND
54.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5554K900DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5554K900DHEB
Metal Film Resistors - CMF5554K900DHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 54.9K .5% T-2 Eb E3 Vishay - 68P9492 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 54.9K .5% T-2 Eb E3 Vishay
68P9492
Cmf-55 54.9K .5% T-2 Eb E3 Vishay 68P9492
CMF-55 54.9K .5% T-2 EB e3

CMF-55 54.9K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554K900DHEB-ND CMF5554K900DHEB 68P9492
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 54.9K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details