54.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 54.4Kohm 1/2W 0.1% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF5554K400BEEB-ND | CMF5554K400BEEB |
| Product Name | Through Hole Resistors | RES 54.4K OHM 1/2W 0.1% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |