Vishay Intertechnology, Inc. RES 54.2K OHM 1/2W .1% AXIAL CMF5554K200BEEA70

Description
RES 54.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.2K OHM 1/2W .1% AXIAL - CMF5554K200BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2K OHM 1/2W .1% AXIAL
CMF5554K200BEEA70
RES 54.2K OHM 1/2W .1% AXIAL CMF5554K200BEEA70
RES 54.2Kohm 1/2W .1% AXIAL

RES 54.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5554K200BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554K200BEEA70-ND
Through Hole Resistors CMF5554K200BEEA70-ND
54.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 54.2K .1% T-9 Ea E3 Vishay - 68P9484 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 54.2K .1% T-9 Ea E3 Vishay
68P9484
Cmf-55-70 54.2K .1% T-9 Ea E3 Vishay 68P9484
CMF-55-70 54.2K .1% T-9 EA e3

CMF-55-70 54.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554K200BEEA70 CMF5554K200BEEA70-ND 68P9484
Product Name RES 54.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 54.2K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details