RES 549ohm 1/2W .25% AXIAL
549 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,549Ohms,250WV,.
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55549R00CER6 | CMF55549R00CER6-ND | 41C6417 |
| Product Name | RES 549 OHM 1/2W .25% AXIAL | Through Hole Resistors | Resistor,metal Film,549Ohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 549 ohms | 549 ohms | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |