Vishay Intertechnology, Inc. RES 53.6 OHM 1/2W .1% AXIAL CMF5553R600BHBF

Description
RES 53.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1/2W .1% AXIAL - CMF5553R600BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/2W .1% AXIAL
CMF5553R600BHBF
RES 53.6 OHM 1/2W .1% AXIAL CMF5553R600BHBF
RES 53.6ohm 1/2W .1% AXIAL

RES 53.6ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5553R600BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553R600BHBF-ND
Through Hole Resistors CMF5553R600BHBF-ND
53.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5553R600BHBF CMF5553R600BHBF-ND
Product Name RES 53.6 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details