Vishay Intertechnology, Inc. Through Hole Resistors CMF5553K000BEEB70

Description
53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5553K000BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K000BEEB70-ND
Through Hole Resistors CMF5553K000BEEB70-ND
53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 53K OHM 1/2W .1% AXIAL - CMF5553K000BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53K OHM 1/2W .1% AXIAL
CMF5553K000BEEB70
RES 53K OHM 1/2W .1% AXIAL CMF5553K000BEEB70
RES 53Kohm 1/2W .1% AXIAL

RES 53Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 53K .1% T-9 Eb E3 Vishay - 68P9429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 53K .1% T-9 Eb E3 Vishay
68P9429
Cmf-55-70 53K .1% T-9 Eb E3 Vishay 68P9429
CMF-55-70 53K .1% T-9 EB e3

CMF-55-70 53K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553K000BEEB70-ND CMF5553K000BEEB70 68P9429
Product Name Through Hole Resistors RES 53K OHM 1/2W .1% AXIAL Cmf-55-70 53K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details