Vishay Intertechnology, Inc. Through Hole Resistors CMF55536K00FKEB

Description
536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55536K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55536K00FKEB-ND
Through Hole Resistors CMF55536K00FKEB-ND
536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 536K OHM 1/2W 1% AXIAL - CMF55536K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/2W 1% AXIAL
CMF55536K00FKEB
RES 536K OHM 1/2W 1% AXIAL CMF55536K00FKEB
RES 536Kohm 1/2W 1% AXIAL

RES 536Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 536K 1% T-1 Eb E3 Vishay - 48P6934 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 536K 1% T-1 Eb E3 Vishay
48P6934
Cmf-55 536K 1% T-1 Eb E3 Vishay 48P6934
CMF-55 536K 1% T-1 EB e3

CMF-55 536K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55536K00FKEB-ND CMF55536K00FKEB 48P6934
Product Name Through Hole Resistors RES 536K OHM 1/2W 1% AXIAL Cmf-55 536K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details