Vishay Intertechnology, Inc. RES 530 OHM 1/2W .1% AXIAL CMF55530R00BEBF

Description
RES 530ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 530ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 530 OHM 1/2W .1% AXIAL - CMF55530R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 530 OHM 1/2W .1% AXIAL
CMF55530R00BEBF
RES 530 OHM 1/2W .1% AXIAL CMF55530R00BEBF
RES 530ohm 1/2W .1% AXIAL

RES 530ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55530R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55530R00BEBF-ND
Through Hole Resistors CMF55530R00BEBF-ND
530 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

530 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55530R00BEBF CMF55530R00BEBF-ND
Product Name RES 530 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 530 ohms 530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details