Vishay Intertechnology, Inc. Through Hole Resistors CMF5552R300FKRE70

Description
52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5552R300FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552R300FKRE70-ND
Through Hole Resistors CMF5552R300FKRE70-ND
52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 52.3 OHM 1/2W 1% AXIAL - CMF5552R300FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/2W 1% AXIAL
CMF5552R300FKRE70
RES 52.3 OHM 1/2W 1% AXIAL CMF5552R300FKRE70
RES 52.3ohm 1/2W 1% AXIAL

RES 52.3ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 52.3 1% T-1 R36 Vishay - 68P9386 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 52.3 1% T-1 R36 Vishay
68P9386
Cmf-55-70 52.3 1% T-1 R36 Vishay 68P9386
CMF-55-70 52.3 1% T-1 R36

CMF-55-70 52.3 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552R300FKRE70-ND CMF5552R300FKRE70 68P9386
Product Name Through Hole Resistors RES 52.3 OHM 1/2W 1% AXIAL Cmf-55-70 52.3 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details