Vishay Intertechnology, Inc. RES 52.3K OHM 1/2W .5% AXIAL CMF5552K300DHRE

Description
RES 52.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/2W .5% AXIAL - CMF5552K300DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W .5% AXIAL
CMF5552K300DHRE
RES 52.3K OHM 1/2W .5% AXIAL CMF5552K300DHRE
RES 52.3Kohm 1/2W .5% AXIAL

RES 52.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552K300DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K300DHRE-ND
Through Hole Resistors CMF5552K300DHRE-ND
52.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 52.3K .5% T-2 R36 Vishay - 68P9364 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 52.3K .5% T-2 R36 Vishay
68P9364
Cmf-55 52.3K .5% T-2 R36 Vishay 68P9364
CMF-55 52.3K .5% T-2 R36

CMF-55 52.3K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552K300DHRE CMF5552K300DHRE-ND 68P9364
Product Name RES 52.3K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 52.3K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers