Vishay Intertechnology, Inc. RES 523 OHM 1/2W 1% AXIAL CMF55523R00FHEK

Description
RES 523ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/2W 1% AXIAL - CMF55523R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/2W 1% AXIAL
CMF55523R00FHEK
RES 523 OHM 1/2W 1% AXIAL CMF55523R00FHEK
RES 523ohm 1/2W 1% AXIAL

RES 523ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55523R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523R00FHEK-ND
Through Hole Resistors CMF55523R00FHEK-ND
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 21M5516 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
21M5516
Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 21M5516
Resistor,Metal Film,523Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,523Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523R00FHEK CMF55523R00FHEK-ND 21M5516
Product Name RES 523 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details