Vishay Intertechnology, Inc. Through Hole Resistors CMF55523R00FHBF

Description
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55523R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523R00FHBF-ND
Through Hole Resistors CMF55523R00FHBF-ND
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 523 OHM 1/2W 1% AXIAL - CMF55523R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/2W 1% AXIAL
CMF55523R00FHBF
RES 523 OHM 1/2W 1% AXIAL CMF55523R00FHBF
RES 523ohm 1/2W 1% AXIAL

RES 523ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 523 1% T-2 B14 Vishay - 68P9417 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 523 1% T-2 B14 Vishay
68P9417
Cmf-55 523 1% T-2 B14 Vishay 68P9417
CMF-55 523 1% T-2 B14

CMF-55 523 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523R00FHBF-ND CMF55523R00FHBF 68P9417
Product Name Through Hole Resistors RES 523 OHM 1/2W 1% AXIAL Cmf-55 523 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details