Vishay Intertechnology, Inc. Through Hole Resistors CMF55523R00FEEK

Description
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55523R00FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523R00FEEK-ND
Through Hole Resistors CMF55523R00FEEK-ND
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 523 OHM 1/2W 1% AXIAL - CMF55523R00FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/2W 1% AXIAL
CMF55523R00FEEK
RES 523 OHM 1/2W 1% AXIAL CMF55523R00FEEK
RES 523ohm 1/2W 1% AXIAL

RES 523ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55523R00FEEK-ND CMF55523R00FEEK
Product Name Through Hole Resistors RES 523 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details