523 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 523ohm 1/2W .5% AXIAL
CMF-55 523 .5% T-2 EA e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55523R00DHEA-ND | CMF55523R00DHEA | 68P9415 |
| Product Name | Through Hole Resistors | RES 523 OHM 1/2W .5% AXIAL | Cmf-55 523 .5% T-2 Ea E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 523 ohms | 523 ohms |