Vishay Intertechnology, Inc. RES 523K OHM 1/2W 1% AXIAL CMF55523K00FKEK

Description
RES 523Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/2W 1% AXIAL - CMF55523K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/2W 1% AXIAL
CMF55523K00FKEK
RES 523K OHM 1/2W 1% AXIAL CMF55523K00FKEK
RES 523Kohm 1/2W 1% AXIAL

RES 523Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55523K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523K00FKEK-ND
Through Hole Resistors CMF55523K00FKEK-ND
523 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 523K 1% T-1 Ek E3 Vishay - 48P6924 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 523K 1% T-1 Ek E3 Vishay
48P6924
Cmf-55 523K 1% T-1 Ek E3 Vishay 48P6924
CMF-55 523K 1% T-1 EK e3

CMF-55 523K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523K00FKEK CMF55523K00FKEK-ND 48P6924
Product Name RES 523K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 523K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details