Vishay Intertechnology, Inc. Through Hole Resistors CMF55523K00DHRE

Description
523 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55523K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523K00DHRE-ND
Through Hole Resistors CMF55523K00DHRE-ND
523 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 523K OHM 1/2W .5% AXIAL - CMF55523K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/2W .5% AXIAL
CMF55523K00DHRE
RES 523K OHM 1/2W .5% AXIAL CMF55523K00DHRE
RES 523Kohm 1/2W .5% AXIAL

RES 523Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 523K .5% T-2 R36 Vishay - 68P9400 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 523K .5% T-2 R36 Vishay
68P9400
Cmf-55 523K .5% T-2 R36 Vishay 68P9400
CMF-55 523K .5% T-2 R36

CMF-55 523K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523K00DHRE-ND CMF55523K00DHRE 68P9400
Product Name Through Hole Resistors RES 523K OHM 1/2W .5% AXIAL Cmf-55 523K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details