Vishay Intertechnology, Inc. RES 523K OHM 1/2W .1% AXIAL CMF55523K00BHEB

Description
RES 523Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/2W .1% AXIAL - CMF55523K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/2W .1% AXIAL
CMF55523K00BHEB
RES 523K OHM 1/2W .1% AXIAL CMF55523K00BHEB
RES 523Kohm 1/2W .1% AXIAL

RES 523Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55523K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523K00BHEB-ND
Through Hole Resistors CMF55523K00BHEB-ND
523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 523K .1% T-2 Eb E3 Vishay - 68P9397 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 523K .1% T-2 Eb E3 Vishay
68P9397
Cmf-55 523K .1% T-2 Eb E3 Vishay 68P9397
CMF-55 523K .1% T-2 EB e3

CMF-55 523K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523K00BHEB CMF55523K00BHEB-ND 68P9397
Product Name RES 523K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 523K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers