Vishay Intertechnology, Inc. Through Hole Resistors CMF55523K00BHBF

Description
523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55523K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523K00BHBF-ND
Through Hole Resistors CMF55523K00BHBF-ND
523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55523K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55523K00BHBF
Metal Film Resistors - CMF55523K00BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6297
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6297
Resistor,Metal Film,523KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,523KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523K00BHBF-ND CMF55523K00BHBF 41C6297
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details