Vishay Intertechnology, Inc. RES 51.7 OHM 1/2W .5% AXIAL CMF5551R700DHEK

Description
RES 51.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 51.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.7 OHM 1/2W .5% AXIAL - CMF5551R700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.7 OHM 1/2W .5% AXIAL
CMF5551R700DHEK
RES 51.7 OHM 1/2W .5% AXIAL CMF5551R700DHEK
RES 51.7ohm 1/2W .5% AXIAL

RES 51.7ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551R700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R700DHEK-ND
Through Hole Resistors CMF5551R700DHEK-ND
51.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51.7 .5% T-2 Ek E3 Vishay - 68P9281 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51.7 .5% T-2 Ek E3 Vishay
68P9281
Cmf-55 51.7 .5% T-2 Ek E3 Vishay 68P9281
CMF-55 51.7 .5% T-2 EK e3

CMF-55 51.7 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551R700DHEK CMF5551R700DHEK-ND 68P9281
Product Name RES 51.7 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 51.7 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.7 ohms 51.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details