Vishay Intertechnology, Inc. Metal Film Resistors - CMF5551R100FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 51.1ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 51.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5551R100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5551R100FHEK
Metal Film Resistors - CMF5551R100FHEK
Metal Film Resistors - Through Hole 1/4watt 51.1ohms 1%

Metal Film Resistors - Through Hole 1/4watt 51.1ohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF5551R100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5551R100FHEK-ND
Through Hole Resistors 541-CMF5551R100FHEK-ND
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51.1 1% T-2 Ek E3 Vishay - 58P0189 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51.1 1% T-2 Ek E3 Vishay
58P0189
Cmf-55 51.1 1% T-2 Ek E3 Vishay 58P0189
CMF-55 51.1 1% T-2 EK e3

CMF-55 51.1 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551R100FHEK 541-CMF5551R100FHEK-ND 58P0189
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 51.1 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details