Vishay Intertechnology, Inc. RES 51.1 OHM 1/2W 1% AXIAL CMF5551R100FER6

Description
RES 51.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/2W 1% AXIAL - CMF5551R100FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/2W 1% AXIAL
CMF5551R100FER6
RES 51.1 OHM 1/2W 1% AXIAL CMF5551R100FER6
RES 51.1ohm 1/2W 1% AXIAL

RES 51.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551R100FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R100FER6-ND
Through Hole Resistors CMF5551R100FER6-ND
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C6167
Resistor,metal Film,51.1Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C6167
Resistor,Metal Film,51.1Ohms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,51.1Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551R100FER6 CMF5551R100FER6-ND 41C6167
Product Name RES 51.1 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,51.1Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details