Vishay Intertechnology, Inc. RES 51 OHM 1/2W 5% AXIAL CMF5551R000JNEA

Description
RES 51ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/2W 5% AXIAL - CMF5551R000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/2W 5% AXIAL
CMF5551R000JNEA
RES 51 OHM 1/2W 5% AXIAL CMF5551R000JNEA
RES 51ohm 1/2W 5% AXIAL

RES 51ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551R000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R000JNEA-ND
Through Hole Resistors CMF5551R000JNEA-ND
51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51 5% T-00 Ea E3 Vishay - 68P9258 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51 5% T-00 Ea E3 Vishay
68P9258
Cmf-55 51 5% T-00 Ea E3 Vishay 68P9258
CMF-55 51 5% T-00 EA e3

CMF-55 51 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551R000JNEA CMF5551R000JNEA-ND 68P9258
Product Name RES 51 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 51 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details