Vishay Intertechnology, Inc. Metal Film Resistors - CMF5551K880BHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5551K880BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5551K880BHBF
Metal Film Resistors - CMF5551K880BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5551K880BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K880BHBF-ND
Through Hole Resistors CMF5551K880BHBF-ND
51.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51.88K .1% T-2 B14 Vishay - 68P9248 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51.88K .1% T-2 B14 Vishay
68P9248
Cmf-55 51.88K .1% T-2 B14 Vishay 68P9248
CMF-55 51.88K .1% T-2 B14

CMF-55 51.88K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551K880BHBF CMF5551K880BHBF-ND 68P9248
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 51.88K .1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details