Vishay Intertechnology, Inc. Through Hole Resistors CMF5551K700BEEB

Description
51.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
51.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5551K700BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K700BEEB-ND
Through Hole Resistors CMF5551K700BEEB-ND
51.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 51.7K OHM 1/2W .1% AXIAL - CMF5551K700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.7K OHM 1/2W .1% AXIAL
CMF5551K700BEEB
RES 51.7K OHM 1/2W .1% AXIAL CMF5551K700BEEB
RES 51.7Kohm 1/2W .1% AXIAL

RES 51.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 51.7K .1% T-9 Eb E3 Vishay - 68P9246 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51.7K .1% T-9 Eb E3 Vishay
68P9246
Cmf-55 51.7K .1% T-9 Eb E3 Vishay 68P9246
CMF-55 51.7K .1% T-9 EB e3

CMF-55 51.7K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551K700BEEB-ND CMF5551K700BEEB 68P9246
Product Name Through Hole Resistors RES 51.7K OHM 1/2W .1% AXIAL Cmf-55 51.7K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details