Vishay Intertechnology, Inc. RES 51.7K OHM 1/2W .1% AXIAL CMF5551K700BEEA

Description
RES 51.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.7K OHM 1/2W .1% AXIAL - CMF5551K700BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.7K OHM 1/2W .1% AXIAL
CMF5551K700BEEA
RES 51.7K OHM 1/2W .1% AXIAL CMF5551K700BEEA
RES 51.7Kohm 1/2W .1% AXIAL

RES 51.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551K700BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K700BEEA-ND
Through Hole Resistors CMF5551K700BEEA-ND
51.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51.7K .1% T-9 Ea E3 Vishay - 68P9244 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51.7K .1% T-9 Ea E3 Vishay
68P9244
Cmf-55 51.7K .1% T-9 Ea E3 Vishay 68P9244
CMF-55 51.7K .1% T-9 EA e3

CMF-55 51.7K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551K700BEEA CMF5551K700BEEA-ND 68P9244
Product Name RES 51.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 51.7K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details