Vishay Intertechnology, Inc. RES 51.1K OHM 1/2W .1% AXIAL CMF5551K100BHRE

Description
RES 51.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/2W .1% AXIAL - CMF5551K100BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/2W .1% AXIAL
CMF5551K100BHRE
RES 51.1K OHM 1/2W .1% AXIAL CMF5551K100BHRE
RES 51.1Kohm 1/2W .1% AXIAL

RES 51.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551K100BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K100BHRE-ND
Through Hole Resistors CMF5551K100BHRE-ND
51.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51.1K .1% T-2 R36 Vishay - 68P9224 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51.1K .1% T-2 R36 Vishay
68P9224
Cmf-55 51.1K .1% T-2 R36 Vishay 68P9224
CMF-55 51.1K .1% T-2 R36

CMF-55 51.1K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551K100BHRE CMF5551K100BHRE-ND 68P9224
Product Name RES 51.1K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 51.1K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details