Vishay Intertechnology, Inc. RES 51.1K OHM 1/2W .1% AXIAL CMF5551K100BHBF

Description
RES 51.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/2W .1% AXIAL - CMF5551K100BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/2W .1% AXIAL
CMF5551K100BHBF
RES 51.1K OHM 1/2W .1% AXIAL CMF5551K100BHBF
RES 51.1Kohm 1/2W .1% AXIAL

RES 51.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551K100BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K100BHBF-ND
Through Hole Resistors CMF5551K100BHBF-ND
51.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,511Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6125
Resistor,metal Film,511Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6125
Resistor,Metal Film,511KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,511KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551K100BHBF CMF5551K100BHBF-ND 41C6125
Product Name RES 51.1K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,511Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details