Vishay Intertechnology, Inc. RES 511 OHM 1/2W 1% AXIAL CMF55511R00FHEK70

Description
RES 511ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/2W 1% AXIAL - CMF55511R00FHEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/2W 1% AXIAL
CMF55511R00FHEK70
RES 511 OHM 1/2W 1% AXIAL CMF55511R00FHEK70
RES 511ohm 1/2W 1% AXIAL

RES 511ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55511R00FHEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511R00FHEK70-ND
Through Hole Resistors CMF55511R00FHEK70-ND
511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 511 1% T-2 Ek E3 Vishay - 68P9333 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 511 1% T-2 Ek E3 Vishay
68P9333
Cmf-55-70 511 1% T-2 Ek E3 Vishay 68P9333
CMF-55-70 511 1% T-2 EK e3

CMF-55-70 511 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511R00FHEK70 CMF55511R00FHEK70-ND 68P9333
Product Name RES 511 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 511 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details