Vishay Intertechnology, Inc. RES 511K OHM 1/2W 1% AXIAL CMF55511K00FLR6

Description
RES 511Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/2W 1% AXIAL - CMF55511K00FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/2W 1% AXIAL
CMF55511K00FLR6
RES 511K OHM 1/2W 1% AXIAL CMF55511K00FLR6
RES 511Kohm 1/2W 1% AXIAL

RES 511Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55511K00FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511K00FLR6-ND
Through Hole Resistors CMF55511K00FLR6-ND
511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 511K 1% T-0 Re6 Vishay - 68P9318 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 511K 1% T-0 Re6 Vishay
68P9318
Cmf-55 511K 1% T-0 Re6 Vishay 68P9318
CMF-55 511K 1% T-0 RE6

CMF-55 511K 1% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511K00FLR6 CMF55511K00FLR6-ND 68P9318
Product Name RES 511K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 511K 1% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details