Vishay Intertechnology, Inc. RES 510K OHM 1/2W 1% AXIAL CMF55510K00FHRE

Description
RES 510Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/2W 1% AXIAL - CMF55510K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/2W 1% AXIAL
CMF55510K00FHRE
RES 510K OHM 1/2W 1% AXIAL CMF55510K00FHRE
RES 510Kohm 1/2W 1% AXIAL

RES 510Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55510K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55510K00FHRE-ND
Through Hole Resistors CMF55510K00FHRE-ND
510 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 510K 1% T-2 R36 Vishay - 68P9285 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 510K 1% T-2 R36 Vishay
68P9285
Cmf-55 510K 1% T-2 R36 Vishay 68P9285
CMF-55 510K 1% T-2 R36

CMF-55 510K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55510K00FHRE CMF55510K00FHRE-ND 68P9285
Product Name RES 510K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 510K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details