Vishay Intertechnology, Inc. Through Hole Resistors CMF55510K00FHEB

Description
510 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
510 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55510K00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55510K00FHEB-ND
Through Hole Resistors CMF55510K00FHEB-ND
510 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 510K OHM 1/2W 1% AXIAL - CMF55510K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/2W 1% AXIAL
CMF55510K00FHEB
RES 510K OHM 1/2W 1% AXIAL CMF55510K00FHEB
RES 510Kohm 1/2W 1% AXIAL

RES 510Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 510K 1% T-2 Eb E3 Vishay - 68P9284 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 510K 1% T-2 Eb E3 Vishay
68P9284
Cmf-55 510K 1% T-2 Eb E3 Vishay 68P9284
CMF-55 510K 1% T-2 EB e3

CMF-55 510K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55510K00FHEB-ND CMF55510K00FHEB 68P9284
Product Name Through Hole Resistors RES 510K OHM 1/2W 1% AXIAL Cmf-55 510K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details