Vishay Intertechnology, Inc. RES 50 OHM 1/2W 5% AXIAL CMF5550R000JKRE

Description
RES 50ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/2W 5% AXIAL - CMF5550R000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/2W 5% AXIAL
CMF5550R000JKRE
RES 50 OHM 1/2W 5% AXIAL CMF5550R000JKRE
RES 50ohm 1/2W 5% AXIAL

RES 50ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550R000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550R000JKRE-ND
Through Hole Resistors CMF5550R000JKRE-ND
50 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5550R000JKRE CMF5550R000JKRE-ND
Product Name RES 50 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers