Vishay Intertechnology, Inc. RES 50 OHM 1/2W 0.1% AXIAL CMF5550R000BER6

Description
RES 50ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/2W 0.1% AXIAL - CMF5550R000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/2W 0.1% AXIAL
CMF5550R000BER6
RES 50 OHM 1/2W 0.1% AXIAL CMF5550R000BER6
RES 50ohm 1/2W 0.1% AXIAL

RES 50ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550R000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550R000BER6-ND
Through Hole Resistors CMF5550R000BER6-ND
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 50 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C6053 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 50 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C6053
Cmf55, 50 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C6053
CMF55, 50 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 50 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550R000BER6 CMF5550R000BER6-ND 41C6053
Product Name RES 50 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 50 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details