Vishay Intertechnology, Inc. RES 50.5K OHM 1/2W .1% AXIAL CMF5550K500BEEB

Description
RES 50.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 50.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5K OHM 1/2W .1% AXIAL - CMF5550K500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5K OHM 1/2W .1% AXIAL
CMF5550K500BEEB
RES 50.5K OHM 1/2W .1% AXIAL CMF5550K500BEEB
RES 50.5Kohm 1/2W .1% AXIAL

RES 50.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550K500BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550K500BEEB-ND
Through Hole Resistors CMF5550K500BEEB-ND
50.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5550K500BEEB CMF5550K500BEEB-ND
Product Name RES 50.5K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers