Vishay Precision Group RES 50K OHM 1/2W 0.1% AXIAL CMF5550K000BER6

Description
RES 50Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1/2W 0.1% AXIAL - CMF5550K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/2W 0.1% AXIAL
CMF5550K000BER6
RES 50K OHM 1/2W 0.1% AXIAL CMF5550K000BER6
RES 50Kohm 1/2W 0.1% AXIAL

RES 50Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5550K000BER6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5550K000BER6CT-ND
Through Hole Resistors 541-CMF5550K000BER6CT-ND
50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5550K000BER6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5550K000BER6TR-ND
Through Hole Resistors 541-CMF5550K000BER6TR-ND
50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 50 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay - 83R8169 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 50 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
83R8169
Metal Film Resistor, 50 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay 83R8169
METAL FILM RESISTOR, 50 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:50kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: No

METAL FILM RESISTOR, 50 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:50kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site
Metal Film Resistor, 50Kohm, 500Mw, ±1%; Resistance Vishay - 41C6038 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 50Kohm, 500Mw, ±1%; Resistance Vishay
41C6038
Metal Film Resistor, 50Kohm, 500Mw, ±1%; Resistance Vishay 41C6038
METAL FILM RESISTOR, 50KOHM, 500mW, ±1%; Resistance:50kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 50KOHM, 500mW, ±1%; Resistance:50kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5550K000BER6 541-CMF5550K000BER6CT-ND 83R8169 41C6038
Product Name RES 50K OHM 1/2W 0.1% AXIAL Through Hole Resistors Metal Film Resistor, 50 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay Metal Film Resistor, 50Kohm, 500Mw, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details