Vishay Intertechnology, Inc. Through Hole Resistors CMF5550K000BEEB

Description
50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5550K000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550K000BEEB-ND
Through Hole Resistors CMF5550K000BEEB-ND
50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50K OHM 1/2W 0.1% AXIAL - CMF5550K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/2W 0.1% AXIAL
CMF5550K000BEEB
RES 50K OHM 1/2W 0.1% AXIAL CMF5550K000BEEB
RES 50Kohm 1/2W 0.1% AXIAL

RES 50Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 50K .1% T-9 Eb E3 Rohs Compliant Vishay - 68P9161 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 50K .1% T-9 Eb E3 Rohs Compliant Vishay
68P9161
Cmf-55 50K .1% T-9 Eb E3 Rohs Compliant Vishay 68P9161
CMF-55 50K .1% T-9 EB e3 RoHS Compliant: Yes

CMF-55 50K .1% T-9 EB e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550K000BEEB-ND CMF5550K000BEEB 68P9161
Product Name Through Hole Resistors RES 50K OHM 1/2W 0.1% AXIAL Cmf-55 50K .1% T-9 Eb E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details