Vishay Intertechnology, Inc. Through Hole Resistors CMF55500K00BHEA

Description
500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55500K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55500K00BHEA-ND
Through Hole Resistors CMF55500K00BHEA-ND
500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55500K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55500K00BHEA
Metal Film Resistors - CMF55500K00BHEA
Metal Film Resistors - Through Hole CMF-55 500K .1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 500K .1% T-2 EA e3

Supplier's Site
Cmf-55 500K .1% T-2 Ea E3 Vishay - 68P9195 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 500K .1% T-2 Ea E3 Vishay
68P9195
Cmf-55 500K .1% T-2 Ea E3 Vishay 68P9195
CMF-55 500K .1% T-2 EA e3

CMF-55 500K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55500K00BHEA-ND CMF55500K00BHEA 68P9195
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 500K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers