Vishay Precision Group Metal Film Resistors - CMF554R9900FLR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554R9900FLR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554R9900FLR8
Metal Film Resistors - CMF554R9900FLR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 4.99 1% T-0 Re8 Vishay - 68P7740 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.99 1% T-0 Re8 Vishay
68P7740
Cmf-55 4.99 1% T-0 Re8 Vishay 68P7740
CMF-55 4.99 1% T-0 RE8

CMF-55 4.99 1% T-0 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF554R9900FLR8 68P7740
Product Name Metal Film Resistors - Cmf-55 4.99 1% T-0 Re8 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details