Vishay Intertechnology, Inc. Through Hole Resistors CMF554R7500GKR6

Description
4.75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554R7500GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7500GKR6-ND
Through Hole Resistors CMF554R7500GKR6-ND
4.75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75 OHM 1/2W 2% AXIAL - CMF554R7500GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1/2W 2% AXIAL
CMF554R7500GKR6
RES 4.75 OHM 1/2W 2% AXIAL CMF554R7500GKR6
RES 4.75ohm 1/2W 2% AXIAL

RES 4.75ohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 4.75 2% T-1 Re6 Vishay - 68P7715 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.75 2% T-1 Re6 Vishay
68P7715
Cmf-55 4.75 2% T-1 Re6 Vishay 68P7715
CMF-55 4.75 2% T-1 RE6

CMF-55 4.75 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7500GKR6-ND CMF554R7500GKR6 68P7715
Product Name Through Hole Resistors RES 4.75 OHM 1/2W 2% AXIAL Cmf-55 4.75 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details