Vishay Intertechnology, Inc. RES 4.75 OHM 1/2W 1% AXIAL CMF554R7500FKEK

Description
RES 4.75ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1/2W 1% AXIAL - CMF554R7500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1/2W 1% AXIAL
CMF554R7500FKEK
RES 4.75 OHM 1/2W 1% AXIAL CMF554R7500FKEK
RES 4.75ohm 1/2W 1% AXIAL

RES 4.75ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R7500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7500FKEK-ND
Through Hole Resistors CMF554R7500FKEK-ND
4.75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay - 41K8823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
41K8823
Resistor,metal Film,4.75Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay 41K8823
Resistor,Metal Film,4.75Ohms,250WV, 1+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,4.75Ohms,250WV,1+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7500FKEK CMF554R7500FKEK-ND 41K8823
Product Name RES 4.75 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.75Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details