Vishay Intertechnology, Inc. RES 4.7 OHM 1/2W 5% AXIAL CMF554R7000JNRE

Description
RES 4.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/2W 5% AXIAL - CMF554R7000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/2W 5% AXIAL
CMF554R7000JNRE
RES 4.7 OHM 1/2W 5% AXIAL CMF554R7000JNRE
RES 4.7ohm 1/2W 5% AXIAL

RES 4.7ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R7000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7000JNRE-ND
Through Hole Resistors CMF554R7000JNRE-ND
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.7 5% T-00 R36 Vishay - 68P7698 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7 5% T-00 R36 Vishay
68P7698
Cmf-55 4.7 5% T-00 R36 Vishay 68P7698
CMF-55 4.7 5% T-00 R36

CMF-55 4.7 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7000JNRE CMF554R7000JNRE-ND 68P7698
Product Name RES 4.7 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 4.7 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details