Vishay Precision Group Cmf-55 4.7 1% T-0 Re7 Vishay CMF554R7000FLR7

Description
CMF-55 4.7 1% T-0 RE7
Description
CMF-55 4.7 1% T-0 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 4.7 1% T-0 Re7 Vishay - 68P7686 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7 1% T-0 Re7 Vishay
68P7686
Cmf-55 4.7 1% T-0 Re7 Vishay 68P7686
CMF-55 4.7 1% T-0 RE7

CMF-55 4.7 1% T-0 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P7686
Product Name Cmf-55 4.7 1% T-0 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details