Vishay Intertechnology, Inc. RES 4.7 OHM 1/2W 1% AXIAL CMF554R7000FKEB

Description
RES 4.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/2W 1% AXIAL - CMF554R7000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/2W 1% AXIAL
CMF554R7000FKEB
RES 4.7 OHM 1/2W 1% AXIAL CMF554R7000FKEB
RES 4.7ohm 1/2W 1% AXIAL

RES 4.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R7000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7000FKEB-ND
Through Hole Resistors CMF554R7000FKEB-ND
4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.7 1% T-1 Eb E3 Vishay - 68P7678 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7 1% T-1 Eb E3 Vishay
68P7678
Cmf-55 4.7 1% T-1 Eb E3 Vishay 68P7678
CMF-55 4.7 1% T-1 EB e3

CMF-55 4.7 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7000FKEB CMF554R7000FKEB-ND 68P7678
Product Name RES 4.7 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.7 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details